The DSA612PA3A-01DQVAO is a low power MEMS clock generator designed for automotive applications, featuring AEC-Q100 qualification. It provides two independent LVCMOS output clocks with frequencies ranging from 2 kHz to 100 MHz. The device operates with a supply voltage between 1.71V and 3.63V and consumes approximately 5 mA when both outputs are active. Its compact package sizes include options of 1.6 mm x 1.2 mm, 2.0 mm x 1.6 mm, and 2.5 mm x 2.0 mm, making it suitable for space-constrained designs. The DSA612PA3A-01DQVAO offers high frequency stability with variations of ±20 ppm, ±25 ppm, and ±50 ppm across a wide temperature range, specifically designed for automotive environments (-40°C to +125°C). It also features excellent shock and vibration immunity, complying with military standards. The device includes a spread spectrum clock generation capability to reduce electromagnetic interference (EMI), enhancing its reliability and performance in critical automotive applications such as infotainment systems, advanced driver-assistance systems (ADAS), and in-vehicle networking.
IC CLOCK GENERATOR 6VFLGA Product overview: DSA612PA3A-01DQVAO from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-DSA612PA3A-01DQV
Win Source Part Number: 1344937-DSA612PA3A-0
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: DSA612
Type: Clock Generator
Package: Bag
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 100
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 6-VFLGA
Supplier Device Package: 6-VFLGA (1.6x1.2)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
REACH Status: REACH Unaffected
Mfr: Microchip Technology
Base Product Number: DSA612
MEMS OSC AUTO -40C-125C
IC CLOCK GENERATOR 6VFLGA
Clock Generator IC 100MHz 1 6-VFLGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-DSA612PA3A-01DQVAO | 1344937-DSA612PA3A-01DQVAO | DSA612PA3A-01DQVAO | DSA612PA3A-01DQVAO | DSA612PA3A-01DQVAO |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | |
| Package Type | Bag | 6-VFLGA | Surface Mount; Surface Mount | Surface Mount; 6-VFLGA | |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | |
| Frequency | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz |