PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 150-DSA557-0333FL0VAO-ND | DSA557-0333FL0VAO |
| Product Name | Application Specific Clock/Timing | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | LVCMOS | CMOS; LVDS; HCSL, LVCMOS, LVDS |
| Package Type | Surface Mount; 14-VFQFN Exposed Pad | Surface Mount; 14-VFQFN Exposed Pad |
| Supply Voltage | 2.25 to 3.63 volts | 2.25 to 3.63 volts |