MEMS TWO-OUTPUT, CLOCK GENERATOR
IC CLOCK GENERATOR 6SMD
Clock Generator IC 40MHz 1 6-SMD, No Lead
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | DSC2311KE1-R0085 | DSC2311KE1-R0085 | DSC2311KE1-R0085 |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator; Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 6-SMD, No Lead | |
| Frequency | 40 MHz | 40 MHz | 40 MHz |
| Bus Interface | CMOS; LVCMOS | CMOS; LVCMOS |