"Spread Spectrum Clock Generator IC 82MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Spread Spectrum Clock Generator IC 82MHz 1 8-SOIC (0.154", 3.90mm Width)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | CYIFS784BSXC-ND | CYIFS784BSXC |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; TTL | CMOS; TTL; CMOS, TTL |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Supply Voltage | 3 to 6 volts | 3 to 6 volts |