Clock Generator, 100MHz PDSO8
Clock Generator IC 100MHz 1 8-TSSOP (0.173", 4.40mm Width)
IC CLOCK GENERATOR 8TSSOP
| Rochester Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY2XL11ZXI | CY2XL11ZXI | CY2XL11ZXI |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator; Clock Generator |
| Package Type | SOP; SSOP | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) | |
| Features / Standards | RoHS | RoHS | |
| Bus Interface | LVDS; LVDS | LVDS; LVDS |