Cypress Semiconductor Corp. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CY2XP24ZXC

Description
Clock Generator, 187.5MHz, CMOS, PDSO8
Request a Quote Datasheet
Description
Clock Generator, 187.5MHz, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY2XP24ZXC - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 187.5MHz, CMOS, PDSO8

Clock Generator, 187.5MHz, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1347529-CY2XP24ZXC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1347529-CY2XP24ZXC
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1347529-CY2XP24ZXC
Win Source Part Number: 1347529-CY2XP24ZXC Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Generator Package: Bulk Frequency - Max: 187.5MHz Number of Circuits: 1 Standard Package: 1 Input: Crystal Output: LVPECL PLL: Yes Divider/Multiplier: Yes/Yes Voltage - Supply: 2.375V ~ 2.625V, 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp

Win Source Part Number: 1347529-CY2XP24ZXC
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Generator
Package: Bulk
Frequency - Max: 187.5MHz
Number of Circuits: 1
Standard Package: 1
Input: Crystal
Output: LVPECL
PLL: Yes
Divider/Multiplier: Yes/Yes
Voltage - Supply: 2.375V ~ 2.625V, 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CY2XP24ZXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY2XP24ZXC
Clock Generators, PLLs, Frequency Synthesizers CY2XP24ZXC
Clock Generator IC 187.5MHz 1 8-TSSOP (0.173", 4.40mm Width)

Clock Generator IC 187.5MHz 1 8-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2XP24ZXC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2XP24ZXC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY2XP24ZXC
IC CLOCK GENERATOR 8TSSOP

IC CLOCK GENERATOR 8TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CY2XP24ZXC 1347529-CY2XP24ZXC CY2XP24ZXC CY2XP24ZXC
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator Clock Generator; Clock Generator
Bus Interface CMOS ECL; PECL; LVPECL; LVPECL ECL; PECL; LVPECL; LVPECL ECL; PECL; LVPECL; LVPECL
Package Type SOP; SSOP 8-TSSOP (0.173", 4.40mm Width) Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width)
Features / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver - CDCVF25081PWG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SOIC,TSSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
Clock/Timing - Application Specific - AD9523-1BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1000 MHz
View Details
Rtc, I2C, Rv-4162, 20Ppm, 8Son; Date Format Micro Crystal - 09X0517 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type LCC
Supply Voltage 1 to 4.4 volts
View Details