IC CLOCK GEN PLL LVPECL 8TSSOP / Clock Generator IC 312.5MHz 1 8-TSSOP (0.173", 4.40mm Width) Product overview: CY2XP311ZXCT from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 312.5MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 312.5MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2XP311ZXCT can be used for catalog matching and distributor lookup.
Clock Generator IC 312.5MHz 1 8-TSSOP (0.173", 4.40mm Width)
IC CLOCK GEN PLL LVPECL 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-CY2XP311ZXCT | CY2XP311ZXCT | CY2XP311ZXCT |
| Product Name | 312.5MHz TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | |
| Package Type | Tape & Reel (TR) | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | |
| Frequency | 312 MHz | 312 MHz | 312 MHz |