Cypress Semiconductor Corp. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CY2XP21ZXC

Description
Clock Generator, 140MHz, CMOS, PDSO8
Request a Quote Datasheet
Description
Clock Generator, 140MHz, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY2XP21ZXC - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 140MHz, CMOS, PDSO8

Clock Generator, 140MHz, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1347526-CY2XP21ZXC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1347526-CY2XP21ZXC
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1347526-CY2XP21ZXC
Win Source Part Number: 1347526-CY2XP21ZXC Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Generator Package: Bulk Frequency - Max: 140MHz Number of Circuits: 1 Standard Package: 1 Input: Crystal Output: LVPECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 2.625V, 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp

Win Source Part Number: 1347526-CY2XP21ZXC
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Generator
Package: Bulk
Frequency - Max: 140MHz
Number of Circuits: 1
Standard Package: 1
Input: Crystal
Output: LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 2.625V, 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2XP21ZXC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2XP21ZXC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY2XP21ZXC
IC CLOCK GENERATOR 8TSSOP

IC CLOCK GENERATOR 8TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CY2XP21ZXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY2XP21ZXC
Clock Generators, PLLs, Frequency Synthesizers CY2XP21ZXC
Clock Generator IC 140MHz 1 8-TSSOP (0.173", 4.40mm Width)

Clock Generator IC 140MHz 1 8-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CY2XP21ZXC 1347526-CY2XP21ZXC CY2XP21ZXC CY2XP21ZXC
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator; Clock Generator Clock Generator
Bus Interface CMOS ECL; PECL; LVPECL; LVPECL ECL; PECL; LVPECL; LVPECL ECL; PECL; LVPECL; LVPECL
Package Type SOP; SSOP 8-TSSOP (0.173", 4.40mm Width) Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width)
Features / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A13AFMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver - CDCVF857DGGG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type BGA MICROSTAR JUNIOR,TSSOP,VQFN
Supply Voltage 2.5 volts
View Details
5 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details