Win Source Part Number: 1372111-TMC2590-TA-T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: Trinamic Motion Control GmbH
Series: stallGuard™
Package: Tape & Reel
Product Status: Active
Package / Case: 32-TQFP Exposed Pad
Supplier Device Package: 32-TQFP-EP (5x5)
Base Product Number: TMC2590
Technology: Power MOSFET
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Printer
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 3V ~ 5.25V
Output Configuration: Half Bridge (4)
Current - Output: 8A
Interface: SPI, Step/Direction
Voltage - Load: 5V ~ 60V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Universal
Step Resolution: 1 ~ 1/256
Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-TQFP-EP (5x5)
IC MTR DRVR BIPOLAR 5-60V 32TQFP
IC MTR DRVR BIPOLAR 5-60V 32TQFP
| Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | DC Motor Drives | Motor Controllers |
| Product Number | 1372111-TMC2590-TA-T | TMC2590-TA-T | 804-TMC2590-TA-T | TMC2590-TA-T |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | IC MTR DRVR BIPOLAR 5-60V 32TQFP | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| AC Input | 3 to 5 volts | |||
| DC Input | 3 to 5 volts | 3 volts | ||
| Continuous Current | 8 amps | 8 amps |