Win Source Part Number: 1372134-TMC5160A-WA
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Mfr: Trinamic Motion Control GmbH
Package: Tray
Product Status: Active
Package / Case: 47-VFQFN Exposed Pad
Supplier Device Package: 56-QFN (8x8)
Base Product Number: TMC5160
Technology: Power MOSFET
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
Applications: Automation Control, Industrial, Medical
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 10V ~ 50V
Output Configuration: Half Bridge (4)
Current - Output: 20A
Interface: SPI, Step/Direction
Voltage - Load: 10V ~ 55V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Universal
Step Resolution: 1 ~ 1/256
Bipolar Motor Driver Power MOSFET SPI, Step/Direction 56-QFN (8x8)
IC MTR DRVR BIPOLAR 8-60V 48QFN
IC MTR DRVR BIPOLAR 8-60V 48QFN
MOTOR DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1372134-TMC5160A-WA | TMC5160A-WA | TMC5160A-WA | TMC5160A-WA | 31AJ7603 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 125Deg C Rohs Compliant Trinamic/analog Devices |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 10 to 50 volts | ||||
| DC Input | 10 to 50 volts | ||||
| Continuous Current | 20 amps | 20 amps |