Win Source Part Number: 1134339-TMC4361A-LA
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tray
Applications: General Purpose
Standard Package: 490
Mounting: SMD (SMT)
Technology: CMOS
Function: Controller - Commutation, Direction Management
Interface: SPI, Step/Direction
Output Configuration: SPI, Step/Direction
Voltage - Supply: 3.3V, 5V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Trinamic Motion Control GmbH
Other Names: 1460-1176-6,1460-117
Base Product Number: TMC4361
IC MOTOR DRIVER 3.3V/5V 40QFN
MOTOR DRIVER, STEPPER, QFN-40; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:40Pins; Supply Voltage Min:3V; Supply Voltage Max:5.2V; Product Range:-; MSL:- RoHS Compliant: Yes
Motor Driver CMOS SPI, Step/Direction 40-QFN (6x6)
IC MOTOR DRIVER 3.3V/5V 40QFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1134339-TMC4361A-LA | TMC4361A-LA | 46AC2036 | TMC4361A-LA | TMC4361A-LA |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver, Stepper, Qfn-40; Motor Type Trinamic/analog Devices | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |