TRINAMIC Motion Control GmbH & Co. KG. Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers TMC4210-I

Description
Win Source Part Number: 1165219-TMC4210-I Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tube Applications: General Purpose Standard Package: 100 Mounting: SMD (SMT) Technology: CMOS Function: Controller - Commutation, Direction Management Interface: SPI Output Configuration: Step/Direction Motor Type - Stepper: Bipolar Step Resolution: >256 Microsteps Voltage - Supply: 3.3V ~ 5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Alternative Parts (Cross-Reference): TMC4210I; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Trinamic Motion Control GmbH Other Names: 00-0117,1460-1060 Base Product Number: TMC4210
Request a Quote Datasheet
Description
Win Source Part Number: 1165219-TMC4210-I Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tube Applications: General Purpose Standard Package: 100 Mounting: SMD (SMT) Technology: CMOS Function: Controller - Commutation, Direction Management Interface: SPI Output Configuration: Step/Direction Motor Type - Stepper: Bipolar Step Resolution: >256 Microsteps Voltage - Supply: 3.3V ~ 5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Alternative Parts (Cross-Reference): TMC4210I; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Trinamic Motion Control GmbH Other Names: 00-0117,1460-1060 Base Product Number: TMC4210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1165219-TMC4210-I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
1165219-TMC4210-I
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 1165219-TMC4210-I
Win Source Part Number: 1165219-TMC4210-I Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tube Applications: General Purpose Standard Package: 100 Mounting: SMD (SMT) Technology: CMOS Function: Controller - Commutation, Direction Management Interface: SPI Output Configuration: Step/Direction Motor Type - Stepper: Bipolar Step Resolution: >256 Microsteps Voltage - Supply: 3.3V ~ 5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Alternative Parts (Cross-Reference): TMC4210I; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Trinamic Motion Control GmbH Other Names: 00-0117,1460-1060 Base Product Number: TMC4210

Win Source Part Number: 1165219-TMC4210-I
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tube
Applications: General Purpose
Standard Package: 100
Mounting: SMD (SMT)
Technology: CMOS
Function: Controller - Commutation, Direction Management
Interface: SPI
Output Configuration: Step/Direction
Motor Type - Stepper: Bipolar
Step Resolution: >256 Microsteps
Voltage - Supply: 3.3V ~ 5V
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): TMC4210I;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Trinamic Motion Control GmbH
Other Names: 00-0117,1460-1060
Base Product Number: TMC4210

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - TMC4210-I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
TMC4210-I
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers TMC4210-I
IC MTR DRV BIPOLAR 3.3-5V 16SSOP

IC MTR DRV BIPOLAR 3.3-5V 16SSOP

Supplier's Site
PMIC - Motor Drivers, Controllers - TMC4210-I - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
TMC4210-I
PMIC - Motor Drivers, Controllers TMC4210-I
IC MTR DRV BIPOLAR 3.3-5V 16SSOP

IC MTR DRV BIPOLAR 3.3-5V 16SSOP

Supplier's Site Datasheet
Motor Drivers, Controllers - TMC4210-I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TMC4210-I
Motor Drivers, Controllers TMC4210-I
Bipolar Motor Driver CMOS SPI 16-SSOP

Bipolar Motor Driver CMOS SPI 16-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 1165219-TMC4210-I TMC4210-I TMC4210-I TMC4210-I
Product Name Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data