TRINAMIC Motion Control GmbH & Co. KG. TMC454

Description
The TMC454 is the direct successor of the TMC453 and is 100% software compatible. The TMC454 is a high-end motor controller for all common 2-, 3-, and 5-phase stepper motors. It provides encoder feedback for high reliability or high position resolution drives. A large set of motion control features is included on this IC. The various function blocks are hardwired and "ready-to-use". All processes can be serialized using the instruction based interface. A complete linear & S-shaped ramp generation unit is integrated within the TMC454. All dynamic parameters can be adjusted for a given application in a very broad range. The CPU is relieved from all time critical tasks like ramp calculation or microstep generation. Thus CPU and software engineer can focus on higher level motion control jobs. In many applications, the TMC454 reduces the time time-to-market, and it saves costs for software development and hardware engineering. The TMC454 turns stepper motors into easy to use peripherals! The TMC454 is upwards function compatible to its predecessor TMC453. Specifications Main characteristics upwards function and software compatible to TMC453 controls 2-, 3-, and 5-phase stepper motors and other motors using the PID function full step, half step, sine-step and user defined patterns internal RAM for user programmable stepping and analogue output voltage patterns up to 128 steps relieves CPU from all time critical tasks incremental encoder interface pulse generation from mHz to MHz S-shaped and linear ramp generation PID controller for holding the position synchronization of multiple TMC454 direct SPI interface for TMC246/TMC249 stepper driver IC family high resolution microstep drive using external SPI DACs interrupt controller Interface parallel interface (3.3V), with additional control output for optional 5V level shifter serial IIC bus interface Electrical data 3.3V / 1.5V supply Package FBGA144 (1mm fine pitch, 11mm*11mm) RoHS compliant
Description
The TMC454 is the direct successor of the TMC453 and is 100% software compatible. The TMC454 is a high-end motor controller for all common 2-, 3-, and 5-phase stepper motors. It provides encoder feedback for high reliability or high position resolution drives. A large set of motion control features is included on this IC. The various function blocks are hardwired and "ready-to-use". All processes can be serialized using the instruction based interface. A complete linear & S-shaped ramp generation unit is integrated within the TMC454. All dynamic parameters can be adjusted for a given application in a very broad range. The CPU is relieved from all time critical tasks like ramp calculation or microstep generation. Thus CPU and software engineer can focus on higher level motion control jobs. In many applications, the TMC454 reduces the time time-to-market, and it saves costs for software development and hardware engineering. The TMC454 turns stepper motors into easy to use peripherals! The TMC454 is upwards function compatible to its predecessor TMC453. Specifications Main characteristics upwards function and software compatible to TMC453 controls 2-, 3-, and 5-phase stepper motors and other motors using the PID function full step, half step, sine-step and user defined patterns internal RAM for user programmable stepping and analogue output voltage patterns up to 128 steps relieves CPU from all time critical tasks incremental encoder interface pulse generation from mHz to MHz S-shaped and linear ramp generation PID controller for holding the position synchronization of multiple TMC454 direct SPI interface for TMC246/TMC249 stepper driver IC family high resolution microstep drive using external SPI DACs interrupt controller Interface parallel interface (3.3V), with additional control output for optional 5V level shifter serial IIC bus interface Electrical data 3.3V / 1.5V supply Package FBGA144 (1mm fine pitch, 11mm*11mm) RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
TMC454
The TMC454 is the direct successor of the TMC453 and is 100% software compatible. The TMC454 is a high-end motor controller for all common 2-, 3-, and 5-phase stepper motors. It provides encoder feedback for high reliability or high position resolution drives. A large set of motion control features is included on this IC. The various function blocks are hardwired and "ready-to-use". All processes can be serialized using the instruction based interface. A complete linear & S-shaped ramp generation unit is integrated within the TMC454. All dynamic parameters can be adjusted for a given application in a very broad range. The CPU is relieved from all time critical tasks like ramp calculation or microstep generation. Thus CPU and software engineer can focus on higher level motion control jobs. In many applications, the TMC454 reduces the time time-to-market, and it saves costs for software development and hardware engineering. The TMC454 turns stepper motors into easy to use peripherals! The TMC454 is upwards function compatible to its predecessor TMC453. Specifications Main characteristics upwards function and software compatible to TMC453 controls 2-, 3-, and 5-phase stepper motors and other motors using the PID function full step, half step, sine-step and user defined patterns internal RAM for user programmable stepping and analogue output voltage patterns up to 128 steps relieves CPU from all time critical tasks incremental encoder interface pulse generation from mHz to MHz S-shaped and linear ramp generation PID controller for holding the position synchronization of multiple TMC454 direct SPI interface for TMC246/TMC249 stepper driver IC family high resolution microstep drive using external SPI DACs interrupt controller Interface parallel interface (3.3V), with additional control output for optional 5V level shifter serial IIC bus interface Electrical data 3.3V / 1.5V supply Package FBGA144 (1mm fine pitch, 11mm*11mm) RoHS compliant

The TMC454 is the direct successor of the TMC453 and is 100% software compatible.

The TMC454 is a high-end motor controller for all common 2-, 3-, and 5-phase stepper motors. It provides encoder feedback for high reliability or high position resolution drives. A large set of motion control features is included on this IC. The various function blocks are hardwired and "ready-to-use". All processes can be serialized using the instruction based interface. A complete linear & S-shaped ramp generation unit is integrated within the TMC454. All dynamic parameters can be adjusted for a given application in a very broad range. The CPU is relieved from all time critical tasks like ramp calculation or microstep generation. Thus CPU and software engineer can focus on higher level motion control jobs. In many applications, the TMC454 reduces the time time-to-market, and it saves costs for software development and hardware engineering. The TMC454 turns stepper motors into easy to use peripherals!
The TMC454 is upwards function compatible to its predecessor TMC453.

Specifications

Main characteristics

  • upwards function and software compatible to TMC453
  • controls 2-, 3-, and 5-phase stepper motors and other motors using the PID function
  • full step, half step, sine-step and user defined patterns
  • internal RAM for user programmable stepping and analogue output voltage patterns up to 128 steps
  • relieves CPU from all time critical tasks
  • incremental encoder interface
  • pulse generation from mHz to MHz
  • S-shaped and linear ramp generation
  • PID controller for holding the position
  • synchronization of multiple TMC454
  • direct SPI interface for TMC246/TMC249 stepper driver IC family
  • high resolution microstep drive using external SPI DACs
  • interrupt controller

Interface

  • parallel interface (3.3V), with additional control output for optional 5V level shifter
  • serial IIC bus interface

Electrical data

  • 3.3V / 1.5V supply

Package

  • FBGA144 (1mm fine pitch, 11mm*11mm)
  • RoHS compliant
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Motor Controllers
Product Name TMC454
Unlock Full Specs
to access all available technical data