The TMC457 is a high-end single axis micro stepping motion controller for 2-phase bipolar stepper motors, piezo motors (Piezo LEGS™). Via step / direction interface 3-phase stepper motors can also be controlled (requires additional TMC332). It adds to any microcontroller or processor with SPI interface. It is intended for applications, where a precise and fast, jerk-free motion profile is desired. The TMC457 supports linear and S-shaped velocity ramps. It’s chopSync™ feature allows high speed movement avoiding resonances. An encoder can be added for extremely quick and precise positioning using the internal hardware PID regulator easyPID™ and for increased reliability / fault detection. For maximum flexibility all motion control parameters (target position, target velocity, acceleration, deceleration and bow) can be changed on-the-fly at any time during motion.
Specifications
Main characteristics
S-shaped and linear ramps with on-the-fly change of all parameters
programmable high resolution sequencer with 12-bit µstep LUT
incremental encoder interface with flexible brought range scaling
easyPID™ fast and stable PID controller
32bit register (mHz to MHz)
reference switch processing
virtual stop sw. (programmable soft limits)
position pulse output to trigger events
synchronisation of multiple axis via step/direction
chopSync™ feature for high speed operation without resonance problems
analog high resolution driver control via external low-cost 12-bit DAC
energy saving by automatic load angle dependent current control
Interface
SPI host interface
step/direction output
stallGuard™ interface for TMC246/TMC249 stepper motor driver
Electrical data
3.3V compatible I/Os
1.5V core supply
Package
FBGA144 (13*13mm2)
RoHS compliant
packaging unit: 160pcs. per tray
The TMC457 is a high-end single axis micro stepping motion controller for 2-phase bipolar stepper motors, piezo motors (Piezo LEGS™). Via step / direction interface 3-phase stepper motors can also be controlled (requires additional TMC332). It adds to any microcontroller or processor with SPI interface. It is intended for applications, where a precise and fast, jerk-free motion profile is desired. The TMC457 supports linear and S-shaped velocity ramps. It’s chopSync™ feature allows high speed movement avoiding resonances. An encoder can be added for extremely quick and precise positioning using the internal hardware PID regulator easyPID™ and for increased reliability / fault detection. For maximum flexibility all motion control parameters (target position, target velocity, acceleration, deceleration and bow) can be changed on-the-fly at any time during motion.
Specifications
Main characteristics
- S-shaped and linear ramps with on-the-fly change of all parameters
- programmable high resolution sequencer with 12-bit µstep LUT
- incremental encoder interface with flexible brought range scaling
- easyPID™ fast and stable PID controller
- 32bit register (mHz to MHz)
- reference switch processing
- virtual stop sw. (programmable soft limits)
- position pulse output to trigger events
- synchronisation of multiple axis via step/direction
- chopSync™ feature for high speed operation without resonance problems
- analog high resolution driver control via external low-cost 12-bit DAC
- energy saving by automatic load angle dependent current control
Interface
- SPI host interface
- step/direction output
- stallGuard™ interface for TMC246/TMC249 stepper motor driver
Electrical data
- 3.3V compatible I/Os
- 1.5V core supply
Package
- FBGA144 (13*13mm2)
- RoHS compliant
- packaging unit: 160pcs. per tray