Win Source Part Number: 1383650-TMC2130-LA
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Series: StealthChop™
Package: Tube
Applications: General Purpose
Standard Package: 490 pcs
Technology: Power MOSFET
Current - Output: 1.2A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI, Step/Direction
Output Configuration: Half Bridge (2)
Voltage - Load: 5.5V ~ 46V
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/256
Voltage - Supply: 5.5V ~ 46V
Mounting Type: Surface Mount
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-QFN (5x6)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Trinamic Motion Control GmbH
Base Product Number: TMC2130
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Bipolar Motor Driver Power MOSFET SPI, Step/Direction 36-QFN (5x6)
MOTOR DRIVER, STEPPER, QFN-36; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:1.2A; Output Voltage:-; Driver Case Style:QFN; No. of Pins:36Pins; Supply Voltage Min:4.75V; Supply Voltage Max:46V; Product Range:-; MSL:- RoHS Compliant: Yes
| Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1383650-TMC2130-LA | TMC2130-LA | 46AC2019 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Stepper, Qfn-36; Motor Type Trinamic/analog Devices |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| AC Input | 6 to 46 volts | 5 to 46 volts | |
| DC Input | 6 to 46 volts | 5 to 46 volts |