Manufacturer: Trinamic Motion Control GmbH
Win Source Part Number: 048040-TMC239A-SA
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Technology: HVCMOS
Voltage - Load: 7 V to 34 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TA)
Case / Package: 28-SOIC
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 3.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC MTR DRV BIPLR 3.3-5.5V 28SOIC
IC MTR DRV BIPLR 3.3-5.5V 28SOIC
MICROSTEPPING MOTOR DRIVER, SO-28; Motor Type:Stepper; No. of Outputs:8Outputs; Output Current:50mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:28Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes
Bipolar Motor Driver HVCMOS SPI 28-SO
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 048040-TMC239A-SA | TMC239A-SA | TMC239A-SA | 98K1723 | TMC239A-SA |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TMC239A-SA | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Microstepping Motor Driver, So-28; Motor Type Trinamic/analog Devices | Motor Drivers, Controllers |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | ||
| AC Input | 3 to 6 volts | 3 to 6 volts | |||
| DC Input | 3 to 6 volts | 3 to 6 volts |