Win Source Part Number: 1316065-TMC4361-LA-T
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Cut Tape (CT)
Applications: General Purpose
Mounting: SMD (SMT)
Technology: CMOS
Function: Controller - Commutation, Direction Management
Interface: SPI, Step/Direction
Output Configuration: SPI, Step/Direction
Voltage - Supply: 3.3V, 5V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Trinamic Motion Control GmbH
Motor Driver CMOS SPI, Step/Direction 40-QFN (6x6)
Motor Driver CMOS SPI, Step/Direction 40-QFN (6x6)
IC MOTOR DRIVER 3.3V/5V 40QFN
IC MOTOR DRIVER 3.3V/5V 40QFN
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1316065-TMC4361-LA-T | TMC4361-LA-T | TMC4361-LA-T | TMC4361-LA-T |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |