Win Source Part Number: 1349171-TMC223-SI
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Package: Tube
Applications: General Purpose
Standard Package: 38
Technology: Power MOSFET
Current - Output: 570mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: I2C
Output Configuration: Half Bridge (4)
Voltage - Load: 8V ~ 29V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
Voltage - Supply: 3.3V ~ 5V
Mounting Type: Surface Mount
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Trinamic Motion Control GmbH
Base Product Number: TMC223
Product Status: Obsolete
Bipolar Motor Driver Power MOSFET I²C 20-SOIC
MOTOR CONTROLLER, STEPPER, SOIC-20; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:570mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:8V; Supply Voltage Max:29V; Product Range:- RoHS Compliant: Yes
IC MTR DRV BIPOLAR 3.3-5V 20SOIC
IC MTR DRV BIPOLAR 3.3-5V 20SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1349171-TMC223-SI | TMC223-SI | 43AC4084 | TMC223-SI | TMC223-SI |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Controller, Stepper, Soic-20; Motor Type Trinamic/analog Devices | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| AC Input | 3 to 5 volts | 8 to 29 volts | |||
| DC Input | 3 to 5 volts | 8 to 29 volts | |||
| Continuous Current | 0.5700 amps | 0.5700 amps | 0.5700 amps |