Win Source Part Number: 1372103-TMC2300-LA-T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Mfr: Trinamic Motion Control GmbH
Series: stallGuard™
Package: Tape & Reel
Product Status: Active
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (3x3)
Base Product Number: TMC2300
Technology: Power MOSFET
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automation Control, Industrial, Medical
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 2V ~ 11V
Output Configuration: Step/Direction
Current - Output: 1.2A
Interface: Step/Direction, UART
Voltage - Load: 1.65V ~ 1.95V
Step Resolution: 1 ~ 1/256
Motor Driver Power MOSFET Step/Direction, UART 20-QFN (3x3)
LOW VOLTAGE MOTOR DRIVER 2-11V Q
MOTOR DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1372103-TMC2300-LA-T | TMC2300-LA-T | TMC2300-LA-T | 39AH5671 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 125Deg C Rohs Compliant Trinamic/analog Devices |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 2 to 11 volts | |||
| DC Input | 2 to 11 volts |