TRINAMIC Motion Control GmbH & Co. KG. PMIC - PMIC - Motor Drivers, Controllers - TMC262-LA TMC262-LA

Description
Manufacturer: Trinamic Motion Control GmbH Win Source Part Number: 1270704-TMC262-LA Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-VFQFN Exposed Pad Applications: General Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 3.3 V ~ 5.5 V Function: Controller - Commutation, Direction Management Interface: SPI, Step/Direction Output Configuration: Pre-Driver - Half Bridge (4) Voltage - Load: 9 V ~ 60 V Motor Type - Stepper: Bipolar Step Resolution: 1 ~ 1/256 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.trinamic.com Manufacturer Package: 32-QFN (5x5) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 490
Request a Quote Datasheet
Description
Manufacturer: Trinamic Motion Control GmbH Win Source Part Number: 1270704-TMC262-LA Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-VFQFN Exposed Pad Applications: General Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 3.3 V ~ 5.5 V Function: Controller - Commutation, Direction Management Interface: SPI, Step/Direction Output Configuration: Pre-Driver - Half Bridge (4) Voltage - Load: 9 V ~ 60 V Motor Type - Stepper: Bipolar Step Resolution: 1 ~ 1/256 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.trinamic.com Manufacturer Package: 32-QFN (5x5) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 490
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - TMC262-LA - 1270704-TMC262-LA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TMC262-LA
1270704-TMC262-LA
PMIC - PMIC - Motor Drivers, Controllers - TMC262-LA 1270704-TMC262-LA
Manufacturer: Trinamic Motion Control GmbH Win Source Part Number: 1270704-TMC262-LA Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-VFQFN Exposed Pad Applications: General Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 3.3 V ~ 5.5 V Function: Controller - Commutation, Direction Management Interface: SPI, Step/Direction Output Configuration: Pre-Driver - Half Bridge (4) Voltage - Load: 9 V ~ 60 V Motor Type - Stepper: Bipolar Step Resolution: 1 ~ 1/256 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.trinamic.com Manufacturer Package: 32-QFN (5x5) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 490

Manufacturer: Trinamic Motion Control GmbH
Win Source Part Number: 1270704-TMC262-LA
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 32-VFQFN Exposed Pad
Applications: General
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 3.3 V ~ 5.5 V
Function: Controller - Commutation, Direction Management
Interface: SPI, Step/Direction
Output Configuration: Pre-Driver - Half Bridge (4)
Voltage - Load: 9 V ~ 60 V
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/256
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.trinamic.com
Manufacturer Package: 32-QFN (5x5)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 490

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - TMC262-LA - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
TMC262-LA
PMIC - Motor Drivers, Controllers TMC262-LA
IC MTR DRVR BIPLR 3.3-5.5V 32QFN

IC MTR DRVR BIPLR 3.3-5.5V 32QFN

Supplier's Site Datasheet
Motor Drivers, Controllers - TMC262-LA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TMC262-LA
Motor Drivers, Controllers TMC262-LA
Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFN (5x5)

Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Motion Controllers Motor Controllers Motor Controllers
Product Number 1270704-TMC262-LA TMC262-LA TMC262-LA
Product Name PMIC - PMIC - Motor Drivers, Controllers - TMC262-LA PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Servo Controller for Miniature Piezo Inertia Drives, 3-Channel - E-873 - PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 3.0
Setup Computer
View Details
Speed Controller/Compact ESC For Sensorless BLDC motor - S13/S15/S20 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 7 to 15 volts
Continuous Current 2 amps
View Details
FRENIC-MEGA (G2) - FRN0004G2S-4GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Features Dynamic Braking (optional feature)
Configuration Panel Mount
Communication CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); DeviceNet, CC-Link, Digital I/O, Analog I/O, T-Link
View Details
Motor Driver IC - 744-IM231L6S1BAUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Operating Temperature -40 C (-40 F)
DC Input 16 volts
View Details
4 suppliers