The TMC236B-PA is a dual full bridge driver IC designed for bipolar stepper motor control applications. It operates with a supply voltage range of 7V to 34V and can drive coil currents up to 1500mA, maintaining over 800mA at elevated temperatures of 105°C. The device features low power dissipation due to its low RDS-ON MOSFET technology, making it suitable for embedded motion control and battery-powered devices. Control is facilitated via a serial SPI interface or through analog/digital input signals. The TMC236B-PA includes integrated protection features such as short circuit, overvoltage, and overtemperature protection, along with status flags for diagnostics. It supports microstepping with internal DACs, allowing for up to 16 microsteps, which can be expanded to 64 microsteps. Additional features include programmable chopper frequency, mixed decay for smooth operation, and user-programmable slope control to minimize electromagnetic emissions. The device is packaged in a 44-PQFP format and is compliant with RoHS standards.
Win Source Part Number: 1340345-TMC236B-PA
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Package: Tray
Applications: General Purpose
Standard Package: 160
Technology: HVCMOS
Current - Output: 1.5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI
Output Configuration: Half Bridge (4)
Voltage - Load: 7V ~ 34V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
Voltage - Supply: 3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 44-LQFP
Supplier Device Package: 44-PQFP (10x10)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Trinamic Motion Control GmbH
Base Product Number: TMC236
IC MTR DRVR BIPOLAR 3-5.5V 44QFP
MOTOR DRIVER, STEPPER, PQFP-44; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:34V; Driver Case Style:PQFP; No. of Pins:44Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:-; MSL:- RoHS Compliant: Yes
Bipolar Motor Driver HVCMOS SPI 44-PQFP (10x10)
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1340345-TMC236B-PA | TMC236B-PA | 43AC4085 | TMC236B-PA |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Stepper, Pqfp-44; Motor Type Trinamic/analog Devices | Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 3 to 6 volts | 3 to 6 volts | ||
| DC Input | 3 to 6 volts | 3 to 6 volts | ||
| Continuous Current | 1.5 amps | 1.5 amps |