Manufacturer: Trinamic Motion Control GmbH
Win Source Part Number: 1270710-TMC429-LI
Packaging: Tray
Mounting Style: SMD
Applications: General Purpose
Technology: CMOS
Function: Controller - Commutation, Direction Management
Interface: SPI
Output Configuration: SPI, Step/Direction
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/64
Categories: Integrated Circuits
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.trinamic.com
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V ~ 5V
Bipolar Motor Driver CMOS SPI 32-QFN (5x5)
IC MTR DRVR BIPOLAR 3.3-5V 32QFN
IC MTR DRVR BIPOLAR 3.3-5V 32QFN
MOTOR DRIVER, -40 TO 85DEG C; Motor Type:Stepper; No. of Outputs:3Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:2.9V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1270710-TMC429-LI | TMC429-LI | TMC429-LI | TMC429-LI | 23T8728 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TMC429-LI | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 85Deg C; Motor Type Trinamic/analog Devices |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |