Manufacturer: Trinamic Motion Control GmbH
Win Source Part Number: 900337-TMC261-PA
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Bipolar Motor Driver Power MOSFET SPI, Step/Direction 44-PQFP (10x10)
Package: Tray
Package: 44-LQFP
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: TMC261
Categories: Integrated Circuits (ICs)
Case / Package: 44-PQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 00-0086, 1460-1043
Bipolar Motor Driver Power MOSFET SPI, Step/Direction 44-PQFP (10x10)
IC MTR DRV BIPOLAR 3-5.25V 44QFP
MOTOR DRIVER, STEPPER, TQFP-44; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:1.4A; Output Voltage:60V; Driver Case Style:TQFP; No. of Pins:44Pins; Supply Voltage Min:9V; Supply Voltage Max:59V; Product Range:-; MSL:- RoHS Compliant: Yes
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 900337-TMC261-PA | TMC261-PA | TMC261-PA | 46AC2029 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TMC261-PA | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Stepper, Tqfp-44; Motor Type Trinamic/analog Devices |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Communication | SPI, Step/Direction | |||
| Motor / System | Stepper | |||
| AC Input | 9 to 59 volts |