Manufacturer: Trinamic Motion Control GmbH
Win Source Part Number: 797257-TMC222-SI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Applications: General
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 3.3 V ~ 5 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: I2C
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (4)
Output Current: 570mA
Voltage - Load: 8 V ~ 29 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
Family Name: TMC222
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): TMC223-SI;
Introduction Date: March 07, 2011
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC MTR DRV BIPOLAR 3.3-5V 20SOIC
Bipolar Motor Driver Power MOSFET I²C 20-SOIC
IC MTR DRV BIPOLAR 3.3-5V 20SOIC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 797257-TMC222-SI | TMC222-SI | TMC222-SI | TMC222-SI |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TMC222-SI | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| AC Input | 3 to 5 volts | |||
| DC Input | 3 to 5 volts |