Win Source Part Number: 962264-TMC2224-LA-T
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 6,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 1.2A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Logic, UART
Output Configuration: Half Bridge (4)
Voltage - Load: 5.5V ~ 36V
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/256
Voltage - Supply: 5.5V ~ 36V
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Trinamic Motion Control GmbH
Other Names: TMC2224-LA,1460-1216
Base Product Number: TMC2224
IC MTR DRV BIPOLAR 5.5-36V 28QFN
MOTOR DRIVER, STEPPER, QFN-28; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:1.4A; Output Voltage:-; Driver Case Style:QFN; No. of Pins:28Pins; Supply Voltage Min:4.75V; Supply Voltage Max:36V; Product Range:-; MSL:- RoHS Compliant: Yes
Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
IC MTR DRV BIPOLAR 5.5-36V 28QFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 962264-TMC2224-LA-T | TMC2224-LA-T | 46AC2027 | TMC2224-LA-T | TMC2224-LA-T |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver, Stepper, Qfn-28; Motor Type Trinamic/analog Devices | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 6 to 36 volts | 5 to 36 volts | |||
| DC Input | 6 to 36 volts | 5 to 36 volts | |||
| Continuous Current | 1.2 amps | 1.2 amps | 1.4 amps |