Manufacturer: Trinamic Motion Control GmbH
Win Source Part Number: 936999-TMC4361A-LA-T
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: - Motor Driver CMOS SPI, Step/Direction 40-QFN (6x6)
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMC4361
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1460-TMC4361A-LA-TDK
Motor Driver CMOS SPI, Step/Direction 40-QFN (6x6)
IC MOTOR DRIVER 3.3V/5V 40QFN
IC MOTOR DRIVER 3.3V/5V 40QFN
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 936999-TMC4361A-LA-T | TMC4361A-LA-T | TMC4361A-LA-T | TMC4361A-LA-T |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TMC4361A-LA-T | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |