TRINAMIC Motion Control GmbH & Co. KG. PMIC - PMIC - Motor Drivers, Controllers - TMC262C-LA TMC262C-LA

Description
Manufacturer: Trinamic Motion Control GmbH Win Source Part Number: 936998-TMC262C-LA Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: TMC262 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 00-0167, 1460-TMC262C-LA
Request a Quote Datasheet
Description
Manufacturer: Trinamic Motion Control GmbH Win Source Part Number: 936998-TMC262C-LA Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: TMC262 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 00-0167, 1460-TMC262C-LA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - TMC262C-LA - 936998-TMC262C-LA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TMC262C-LA
936998-TMC262C-LA
PMIC - PMIC - Motor Drivers, Controllers - TMC262C-LA 936998-TMC262C-LA
Manufacturer: Trinamic Motion Control GmbH Win Source Part Number: 936998-TMC262C-LA Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: TMC262 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 00-0167, 1460-TMC262C-LA

Manufacturer: Trinamic Motion Control GmbH
Win Source Part Number: 936998-TMC262C-LA
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: TMC262
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: 00-0167, 1460-TMC262C-LA

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - TMC262C-LA - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
TMC262C-LA
PMIC - Motor Drivers, Controllers TMC262C-LA
IC MTR DRVR BIPLR 3.3-5.5V 32QFN

IC MTR DRVR BIPLR 3.3-5.5V 32QFN

Supplier's Site Datasheet
Motor Driver, -40 To 125Deg C; Motor Type Trinamic/analog Devices - 23AH3675 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -40 To 125Deg C; Motor Type Trinamic/analog Devices
23AH3675
Motor Driver, -40 To 125Deg C; Motor Type Trinamic/analog Devices 23AH3675
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:9V; Supply Voltage Max:59V; Operating Temperature Min:-40°CRoHS Compliant: Yes

MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:9V; Supply Voltage Max:59V; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site Datasheet
Motor Drivers, Controllers - TMC262C-LA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TMC262C-LA
Motor Drivers, Controllers TMC262C-LA
Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFN (5x5)

Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 936998-TMC262C-LA TMC262C-LA 23AH3675 TMC262C-LA
Product Name PMIC - PMIC - Motor Drivers, Controllers - TMC262C-LA PMIC - Motor Drivers, Controllers Motor Driver, -40 To 125Deg C; Motor Type Trinamic/analog Devices Motor Drivers, Controllers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FRENIC-Ace AC Drive - FRN0072E2S-4GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
40 V, 20 W Intelligent BLDC Motor Control Module with Integrated FETs - PAC5285 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; QFN, 40-pin
Communication UART/SPI
View Details
DRV8842 5A Brushed DC or Half-Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8842PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
9 suppliers