Manufacturer: Trinamic Motion Control GmbH
Win Source Part Number: 900336-TMC249A-SA
Operating Temperature Range: -25°C ~ 125°C (TA)
Features: Bipolar Motor Driver HVCMOS SPI 28-SO
Package: 28-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TMC249
Categories: Integrated Circuits (ICs)
Case / Package: 28-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 26
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1460-1056-5, 00-0015, 1460-10565-5, Q10079728
MOTOR DRIVER, FULL BRIDGE, 1mA SOIC-28; Motor Type:Full Bridge; No. of Outputs:8Outputs; Output Current:1mA; Output Voltage:34V; Driver Case Style:SOIC; No. of Pins:28Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Bipolar Motor Driver HVCMOS SPI 28-SO
IC MTR DRV BIPLR 3.3-5.5V 28SOIC
IC MTR DRV BIPLR 3.3-5.5V 28SOIC
| Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 900336-TMC249A-SA | 98K1725 | TMC249A-SA | TMC249A-SA | TMC249A-SA |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TMC249A-SA | Motor Driver, Full Bridge, 1Ma Soic-28; Motor Type Trinamic/analog Devices | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | ||
| Motor / System | Full Bridge | ||||
| AC Input | 3 to 6 volts | ||||
| DC Input | 3 to 6 volts |