Manufacturer: Trinamic Motion Control GmbH
Win Source Part Number: 937001-TMC5062-LA
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Bipolar Motor Driver Power MOSFET RS-232, SPI 48-QFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: TMC5062
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 416
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 00-0113, 1460-1094, Q9014479
IC MTR DRVR BIPLR 3.3-5.5V 48QFN
Bipolar Motor Driver Power MOSFET RS-232, SPI 48-QFN (7x7)
IC MTR DRVR BIPLR 3.3-5.5V 48QFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 937001-TMC5062-LA | TMC5062-LA | TMC5062-LA | TMC5062-LA |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TMC5062-LA | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |