Win Source Part Number: 1100272-TMC429-I
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tube
Applications: General Purpose
Standard Package: 100
Mounting: SMD (SMT)
Technology: CMOS
Function: Controller - Commutation, Direction Management
Interface: SPI
Output Configuration: SPI, Step/Direction
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/64
Voltage - Supply: 3.3V ~ 5V
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): MAX533ACEE+; MAX5121BEEE+; MAX5131AEEE; DSPIC33FJ12MC201-I/S
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Trinamic Motion Control GmbH
Other Names: 1460-1057-5,Q9044109
Base Product Number: TMC429
IC MTR DRV BIPOLAR 3.3-5V 16SSOP
Bipolar Motor Driver CMOS SPI 16-SSOP
IC MTR DRV BIPOLAR 3.3-5V 16SSOP
MOTOR DRIVER, STEPPER, SSOP-16; Motor Type:Stepper; No. of Outputs:3Outputs; Output Current:-; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1100272-TMC429-I | TMC429-I | TMC429-I | TMC429-I | 23T8727 |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Stepper, Ssop-16; Motor Type Trinamic/analog Devices |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |