TRINAMIC Motion Control GmbH & Co. KG. TMC211

Description
The TMC211 is a combined micro-stepping stepper motor motion controller and driver with RAM and OTP memory. The RAM or OTP memory is used to store motor parameters and configuration settings. The TMC211 allows up to four bit of microstepping and a coil current of up to 800 mA. After initialization it performs all time critical tasks autonomously based on target positions and velocity parameters. The TMC211 provides two different interfaces: LIN and a two wire serial interface. Communications to a host takes place either via LIN interface or via two wire serial interface. Together with an inexpensive microcontroller the TMC211 forms a complete motion control system. Specifications Motor driver Controls one stepper motor with four bit microstepping Programmable Coil current up to 800 mA Supply voltage range operating range 8V ... 29V Fixed frequency PWM current control with automatic selection of fast and slow decay mode Full step frequencies up to 1 kHz High temperature, open circuit, short, over-current and under-voltage diagnostics Motion controller Internal 16-bit wide position counter Configurable speed and acceleration settings Build-in ramp generator for autonomous positioning and speed control On-the-fly alteration of target position reference switch input available for read out LIN interface Physical and Data-Link Layers conform to LIN rev. 1.2 Field-programmable node addresses (128) Dynamically allocated identifiers Diagnostics and status information as well as motion parameters accessable LIN bus short-circuit protection to supply and ground Lost LIN safe operation
Description
The TMC211 is a combined micro-stepping stepper motor motion controller and driver with RAM and OTP memory. The RAM or OTP memory is used to store motor parameters and configuration settings. The TMC211 allows up to four bit of microstepping and a coil current of up to 800 mA. After initialization it performs all time critical tasks autonomously based on target positions and velocity parameters. The TMC211 provides two different interfaces: LIN and a two wire serial interface. Communications to a host takes place either via LIN interface or via two wire serial interface. Together with an inexpensive microcontroller the TMC211 forms a complete motion control system. Specifications Motor driver Controls one stepper motor with four bit microstepping Programmable Coil current up to 800 mA Supply voltage range operating range 8V ... 29V Fixed frequency PWM current control with automatic selection of fast and slow decay mode Full step frequencies up to 1 kHz High temperature, open circuit, short, over-current and under-voltage diagnostics Motion controller Internal 16-bit wide position counter Configurable speed and acceleration settings Build-in ramp generator for autonomous positioning and speed control On-the-fly alteration of target position reference switch input available for read out LIN interface Physical and Data-Link Layers conform to LIN rev. 1.2 Field-programmable node addresses (128) Dynamically allocated identifiers Diagnostics and status information as well as motion parameters accessable LIN bus short-circuit protection to supply and ground Lost LIN safe operation

Suppliers

Company
Product
Description
Supplier Links
TMC211
The TMC211 is a combined micro-stepping stepper motor motion controller and driver with RAM and OTP memory. The RAM or OTP memory is used to store motor parameters and configuration settings. The TMC211 allows up to four bit of microstepping and a coil current of up to 800 mA. After initialization it performs all time critical tasks autonomously based on target positions and velocity parameters. The TMC211 provides two different interfaces: LIN and a two wire serial interface. Communications to a host takes place either via LIN interface or via two wire serial interface. Together with an inexpensive microcontroller the TMC211 forms a complete motion control system. Specifications Motor driver Controls one stepper motor with four bit microstepping Programmable Coil current up to 800 mA Supply voltage range operating range 8V ... 29V Fixed frequency PWM current control with automatic selection of fast and slow decay mode Full step frequencies up to 1 kHz High temperature, open circuit, short, over-current and under-voltage diagnostics Motion controller Internal 16-bit wide position counter Configurable speed and acceleration settings Build-in ramp generator for autonomous positioning and speed control On-the-fly alteration of target position reference switch input available for read out LIN interface Physical and Data-Link Layers conform to LIN rev. 1.2 Field-programmable node addresses (128) Dynamically allocated identifiers Diagnostics and status information as well as motion parameters accessable LIN bus short-circuit protection to supply and ground Lost LIN safe operation

The TMC211 is a combined micro-stepping stepper motor motion controller and driver with RAM and OTP memory. The RAM or OTP memory is used to store motor parameters and configuration settings. The TMC211 allows up to four bit of microstepping and a coil current of up to 800 mA. After initialization it performs all time critical tasks autonomously based on target positions and velocity parameters. The TMC211 provides two different interfaces: LIN and a two wire serial interface. Communications to a host takes place either via LIN interface or via two wire serial interface. Together with an inexpensive microcontroller the TMC211 forms a complete motion control system.

Specifications

Motor driver

  • Controls one stepper motor with four bit microstepping
  • Programmable Coil current up to 800 mA
  • Supply voltage range operating range 8V ... 29V
  • Fixed frequency PWM current control with automatic selection of fast and slow decay mode
  • Full step frequencies up to 1 kHz
  • High temperature, open circuit, short, over-current and under-voltage diagnostics

Motion controller

  • Internal 16-bit wide position counter
  • Configurable speed and acceleration settings
  • Build-in ramp generator for autonomous positioning and speed control
  • On-the-fly alteration of target position
  • reference switch input available for read out

LIN interface

  • Physical and Data-Link Layers conform to LIN rev. 1.2
  • Field-programmable node addresses (128)
  • Dynamically allocated identifiers
  • Diagnostics and status information as well as motion parameters accessable
  • LIN bus short-circuit protection to supply and ground
  • Lost LIN safe operation
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Motion Controllers
Product Name TMC211
Unlock Full Specs
to access all available technical data

Similar Products