TRINAMIC Motion Control GmbH & Co. KG. PMIC - PMIC - Motor Drivers, Controllers - TMC2209-LA-T TMC2209-LA-T

Description
Manufacturer: Trinamic Motion Control GmbH Win Source Part Number: 936994-TMC2209-LA-T Series: stallGuard™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Bipolar Motor Driver Power MOSFET Step/Direction, UART 28-QFN (5x5) Package: 28-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TMC2209 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1460-1398-6, 00-0173T, 1460-1398-1, 1460-TMC2209-LA-TTR, 1460-1398-2, Q11724201
Request a Quote Datasheet
Description
Manufacturer: Trinamic Motion Control GmbH Win Source Part Number: 936994-TMC2209-LA-T Series: stallGuard™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Bipolar Motor Driver Power MOSFET Step/Direction, UART 28-QFN (5x5) Package: 28-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TMC2209 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1460-1398-6, 00-0173T, 1460-1398-1, 1460-TMC2209-LA-TTR, 1460-1398-2, Q11724201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - TMC2209-LA-T - 936994-TMC2209-LA-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TMC2209-LA-T
936994-TMC2209-LA-T
PMIC - PMIC - Motor Drivers, Controllers - TMC2209-LA-T 936994-TMC2209-LA-T
Manufacturer: Trinamic Motion Control GmbH Win Source Part Number: 936994-TMC2209-LA-T Series: stallGuard™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Bipolar Motor Driver Power MOSFET Step/Direction, UART 28-QFN (5x5) Package: 28-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TMC2209 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1460-1398-6, 00-0173T, 1460-1398-1, 1460-TMC2209-LA-TTR, 1460-1398-2, Q11724201

Manufacturer: Trinamic Motion Control GmbH
Win Source Part Number: 936994-TMC2209-LA-T
Series: stallGuard™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Bipolar Motor Driver Power MOSFET Step/Direction, UART 28-QFN (5x5)
Package: 28-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMC2209
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1460-1398-6, 00-0173T, 1460-1398-1, 1460-TMC2209-LA-TTR, 1460-1398-2, Q11724201

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - TMC2209-LA-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
TMC2209-LA-T
PMIC - Motor Drivers, Controllers TMC2209-LA-T
IC MTR DRV 4.75-28V QFN28

IC MTR DRV 4.75-28V QFN28

Supplier's Site Datasheet
Motor Drivers, Controllers - TMC2209-LA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TMC2209-LA-T
Motor Drivers, Controllers TMC2209-LA-T
Bipolar Motor Driver Power MOSFET Step/Direction, UART 28-QFN (5x5)

Bipolar Motor Driver Power MOSFET Step/Direction, UART 28-QFN (5x5)

Buy Now Datasheet
Motor Driver, -40 To 125Deg C; Motor Type Trinamic/analog Devices - 10AH1336 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -40 To 125Deg C; Motor Type Trinamic/analog Devices
10AH1336
Motor Driver, -40 To 125Deg C; Motor Type Trinamic/analog Devices 10AH1336
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:QFN; No. of Pins:28Pins; Supply Voltage Min:4.75V; Supply Voltage Max:29V; Product Range:- RoHS Compliant: Yes

MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:QFN; No. of Pins:28Pins; Supply Voltage Min:4.75V; Supply Voltage Max:29V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 936994-TMC2209-LA-T TMC2209-LA-T TMC2209-LA-T 10AH1336
Product Name PMIC - PMIC - Motor Drivers, Controllers - TMC2209-LA-T PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Motor Driver, -40 To 125Deg C; Motor Type Trinamic/analog Devices
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Peak Current 2 amps
Communication Step/Direction, UART
Motor / System Stepper
Unlock Full Specs
to access all available technical data

Similar Products

FRENIC-MEGA AC Drive - FRNF50G1S-2U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
2 suppliers
Motor Controllers - 8209615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase   Single Phase
Power 550 watts
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details