TRINAMIC Motion Control GmbH & Co. KG. TMC222

Description
The TMC222 is a combined micro-stepping stepper motor motion controller and driver with RAM and OTP memory. The RAM or OTP memory is used to store motor parameters and configuration settings.The TMC222 allows up to four bit of microstepping and a coil current of up to 800 mA. After initialization it performs all time critical tasks autonomously based on target positions and velocity parameters. Communications to a host takes place via a two wire serial interface. Together with an inexpensive microcontroller the TMC222 forms a complete motion control system. Specifications Motor driver 2-phase bipolar stepper motor controller+driver Controls one stepper motor with four bit microstepping Programmable Coil current up to 800 mA Supply voltage range operating range 8V ... 29V Fixed frequency PWM current control with automatic selection of fast and slow decay mode Full step frequencies up to 1 kHz High temperature, open circuit, short, over-current and under-voltage diagnostics Motion controller Internal 16-bit wide position counter Configurable speed and acceleration settings Build-in ramp generator for autonomous positioning and speed control On-the-fly alteration of target position Reference switch input available for read out Two wire serial interface Transfer rates up to 350 kbps Diagnostics and status information as well as motion parameters accessable Field-programmable node addresses (32)
Description
The TMC222 is a combined micro-stepping stepper motor motion controller and driver with RAM and OTP memory. The RAM or OTP memory is used to store motor parameters and configuration settings.The TMC222 allows up to four bit of microstepping and a coil current of up to 800 mA. After initialization it performs all time critical tasks autonomously based on target positions and velocity parameters. Communications to a host takes place via a two wire serial interface. Together with an inexpensive microcontroller the TMC222 forms a complete motion control system. Specifications Motor driver 2-phase bipolar stepper motor controller+driver Controls one stepper motor with four bit microstepping Programmable Coil current up to 800 mA Supply voltage range operating range 8V ... 29V Fixed frequency PWM current control with automatic selection of fast and slow decay mode Full step frequencies up to 1 kHz High temperature, open circuit, short, over-current and under-voltage diagnostics Motion controller Internal 16-bit wide position counter Configurable speed and acceleration settings Build-in ramp generator for autonomous positioning and speed control On-the-fly alteration of target position Reference switch input available for read out Two wire serial interface Transfer rates up to 350 kbps Diagnostics and status information as well as motion parameters accessable Field-programmable node addresses (32)

Suppliers

Company
Product
Description
Supplier Links
TMC222
The TMC222 is a combined micro-stepping stepper motor motion controller and driver with RAM and OTP memory. The RAM or OTP memory is used to store motor parameters and configuration settings.The TMC222 allows up to four bit of microstepping and a coil current of up to 800 mA. After initialization it performs all time critical tasks autonomously based on target positions and velocity parameters. Communications to a host takes place via a two wire serial interface. Together with an inexpensive microcontroller the TMC222 forms a complete motion control system. Specifications Motor driver 2-phase bipolar stepper motor controller+driver Controls one stepper motor with four bit microstepping Programmable Coil current up to 800 mA Supply voltage range operating range 8V ... 29V Fixed frequency PWM current control with automatic selection of fast and slow decay mode Full step frequencies up to 1 kHz High temperature, open circuit, short, over-current and under-voltage diagnostics Motion controller Internal 16-bit wide position counter Configurable speed and acceleration settings Build-in ramp generator for autonomous positioning and speed control On-the-fly alteration of target position Reference switch input available for read out Two wire serial interface Transfer rates up to 350 kbps Diagnostics and status information as well as motion parameters accessable Field-programmable node addresses (32)

The TMC222 is a combined micro-stepping stepper motor motion controller and driver with RAM and OTP memory. The RAM or OTP memory is used to store motor parameters and configuration settings.The TMC222 allows up to four bit of microstepping and a coil current of up to 800 mA. After initialization it performs all time critical tasks autonomously based on target positions and velocity parameters. Communications to a host takes place via a two wire serial interface. Together with an inexpensive microcontroller the TMC222 forms a complete motion control system.

Specifications

Motor driver

  • 2-phase bipolar stepper motor controller+driver
  • Controls one stepper motor with four bit microstepping
  • Programmable Coil current up to 800 mA
  • Supply voltage range operating range 8V ... 29V
  • Fixed frequency PWM current control with automatic selection of fast and slow decay mode
  • Full step frequencies up to 1 kHz
  • High temperature, open circuit, short, over-current and under-voltage diagnostics

Motion controller

  • Internal 16-bit wide position counter
  • Configurable speed and acceleration settings
  • Build-in ramp generator for autonomous positioning and speed control
  • On-the-fly alteration of target position
  • Reference switch input available for read out

Two wire serial interface

  • Transfer rates up to 350 kbps
  • Diagnostics and status information as well as motion parameters accessable
  • Field-programmable node addresses (32)
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Motion Controllers
Product Name TMC222
Unlock Full Specs
to access all available technical data

Similar Products

AccurET Modular - AccurET 300 - ETEL S.A.
Specs
Product Multi-Axis
Axes 2.0
Setup Computer
View Details
End position controller - SPC11-POT-LWG - Festo Corporation
Specs
Communication 15-pin Plug SUB-D
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Piezo Stack Amplifier, 3 Channel, Strain-Gauge Position Control - NPC3SG - Newport MKS
Specs
Axes 3.0
Communication RS232; USB
DC Input 24 volts
View Details
PicoCube Piezo Controller - E-536 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0
Configuration Rack
AC Input 115 to 230 volts
View Details