Win Source Part Number: 967397-TMC262C-LA-T
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Function: Controller - Commutation, Direction Management
Interface: SPI, Step/Direction
Output Configuration: Pre-Driver - Half Bridge (4)
Voltage - Load: 9V ~ 59V
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/256
Voltage - Supply: 3V ~ 5.25V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Trinamic Motion Control GmbH
Other Names: Q13119476,1460-TMC26
Base Product Number: TMC262
Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFN (5x5)
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 967397-TMC262C-LA-T | TMC262C-LA-T | TMC262C-LA-T | TMC262C-LA-T |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |