Manufacturer: Trinamic Motion Control GmbH
Win Source Part Number: 937000-TMC4671-LA
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Multiphase Motor Driver Power MOSFET SPI, Step/Direction 76-QFN (10.5x6.5)
Package: 76-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: TMC4671
Categories: Integrated Circuits (ICs)
Case / Package: 76-QFN (10.5x6.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 261
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: 00-0197, 1460-TMC4671-LA
QFN-76 Motor Drivers RoHS
MOTOR DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
SERVO CONTROLLER IC, QFN76
Multiphase Motor Driver Power MOSFET SPI, Step/Direction 76-QFN (10.5x6.5)
| Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 937000-TMC4671-LA | 804-TMC4671-LA | 71AH5974 | TMC4671-LA | TMC4671-LA |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TMC4671-LA | QFN-76 Motor Drivers RoHS | Motor Driver, -40 To 125Deg C Rohs Compliant Trinamic/analog Devices | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |