Manufacturer: Trinamic Motion Control GmbH
Win Source Part Number: 844959-TMC2160A-TA
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Bipolar Motor Driver Power MOSFET SPI, Step/Direction 48-TQFP-EP (7x7)
Package: 48-TQFP Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: TMC2160
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP-EP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: 00-0194, 1460-TMC2160A-TA
IC MTR DRV BIPOLAR 10-50V 48TQFP
Bipolar Motor Driver Power MOSFET SPI, Step/Direction 48-TQFP-EP (7x7)
MOTOR DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
IC MTR DRV BIPOLAR 10-50V 48TQFP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 844959-TMC2160A-TA | TMC2160A-TA | TMC2160A-TA | 26AK3626 | TMC2160A-TA |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TMC2160A-TA | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, -40 To 125Deg C Rohs Compliant Trinamic/analog Devices | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |