Manufacturer: Trinamic Motion Control GmbH
Win Source Part Number: 843787-TMC249A-LA
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Bipolar Motor Driver HVCMOS SPI 32-QFN (7x7)
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
MOTOR DRIVER, STEPPER, QFN-32; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:-; MSL:- RoHS Compliant: Yes
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 843787-TMC249A-LA | TMC249A-LA | TMC249A-LA | 46AC2028 | TMC249A-LA |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TMC249A-LA | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver, Stepper, Qfn-32; Motor Type Trinamic/analog Devices | PMIC - Motor Drivers, Controllers |
| Communication | SPI |