The TMC5160 is a high-performance stepper motor driver designed for two-phase bipolar stepper motors, capable of handling up to 20A of motor current per coil through external MOSFETs. It operates within a voltage range of 8 to 60V DC and features advanced motion control capabilities, including a SixPoint ramp generator and a Step/Dir interface with microstep interpolation via MicroPlyer. The driver supports up to 256 microsteps per full step, ensuring high precision in motor control. Key features include StealthChop2 technology for quiet operation, resonance dampening for mid-range resonances, and various energy-saving functions such as CoolStep, which can reduce current consumption by up to 75%. The TMC5160 also incorporates StallGuard2 for sensorless load detection and dcStep for load-dependent speed control. Its compact QFN package allows for space-efficient designs, making it suitable for applications in robotics, industrial drives, medical devices, and more. The product is designed for easy integration and rapid prototyping, supported by extensive documentation and evaluation tools.
Win Source Part Number: 1253307-TMC5160-WA
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tray
Applications: Industrial
Standard Package: 260
Technology: BCD MOS External Power MOSFETs
Current - Output: 20A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI, Step/Direction
Output Configuration: Half Bridge (4)
Voltage - Load: 10V ~ 55V
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/256
Voltage - Supply: 10V ~ 50V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 47-VFQFN Exposed Pad
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Trinamic Motion Control GmbH
Other Names: 00-0162,1460-1273
Product Status: Obsolete
Bipolar Motor Driver BCD MOS External Power MOSFETs SPI, Step/Direction 56-QFN (8x8)
MOTOR DRIVER, STEPPER, 1 O/P, QFN-56; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:56Pins; Supply Voltage Min:8V; Supply Voltage Max:60V; Operating Temperature RoHS Compliant: Yes
IC MTR DRVR BIPOLAR 8-60V 48QFN
| Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1253307-TMC5160-WA | TMC5160-WA | 67AC4292 | TMC5160-WA |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Stepper, 1 O/p, Qfn-56; Motor Type Trinamic/analog Devices | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 10 to 50 volts | 8 to 60 volts | ||
| DC Input | 10 to 50 volts | 8 to 60 volts | ||
| Continuous Current | 20 amps |