Manufacturer: Trinamic Motion Control GmbH
Win Source Part Number: 852704-TMC5130A-TA-T
Features: Motor Driver
Package: Reel - TR
Family Name: TMC5130
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1460-1126-1, 1460-1126-2, 1460-1126-6, Q8863689A, 00-0133T
IC MTR DRV BIPOLAR 5.5-46V 48QFP
IC MTR DRV BIPOLAR 5.5-46V 48QFP
Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 852704-TMC5130A-TA-T | TMC5130A-TA-T | TMC5130A-TA-T | TMC5130A-TA-T |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TMC5130A-TA-T | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |