Manufacturer: Trinamic Motion Control GmbH
Win Source Part Number: 845854-TMC5160-TA
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Bipolar Motor Driver BCD MOS External Power MOSFETs SPI, Step/Direction 48-TQFP-EP (7x7)
Package: Tray
Package: 48-TQFP Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP-EP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 00-0161, 1460-1249
MOTOR DRIVER, STEPPER, TQFP-48; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:20A; Output Voltage:-; Driver Case Style:TQFP; No. of Pins:48Pins; Supply Voltage Min:8V; Supply Voltage Max:60V; Product Range:-; MSL:- RoHS Compliant: Yes
IC MTR DRVR BIPOLAR 8-60V 48TQFP
Bipolar Motor Driver BCD MOS External Power MOSFETs SPI, Step/Direction 48-TQFP-EP (7x7)
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 845854-TMC5160-TA | 50AC9676 | TMC5160-TA | TMC5160-TA |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TMC5160-TA | Motor Driver, Stepper, Tqfp-48; Motor Type Trinamic/analog Devices | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Motor / System | Stepper | |||
| AC Input | 8 to 60 volts | |||
| DC Input | 8 to 60 volts |