Win Source Part Number: 1372132-TMC429-PI24
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Mfr: Trinamic Motion Control GmbH
Package: Tube
Product Status: Active
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOP
Base Product Number: TMC429
Technology: CMOS
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Controller - Commutation, Direction Management
Voltage - Supply: 3.3V ~ 5V
Output Configuration: SPI, Step/Direction
Interface: SPI
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/64
IC MTR DRVR BIPOLAR 3.3-5V 24SOP
IC MTR DRVR BIPOLAR 3.3-5V 24SOP
MOTOR DRIVER, STEPPER, SOP-24; Motor Type:Stepper; No. of Outputs:3Outputs; Output Current:-; Output Voltage:-; Driver Case Style:SOP; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Max:85°CRoHS Compliant: Yes
Bipolar Motor Driver CMOS SPI 24-SOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1372132-TMC429-PI24 | TMC429-PI24 | TMC429-PI24 | 23T8729 | TMC429-PI24 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Stepper, Sop-24; Motor Type Trinamic/analog Devices | Motor Drivers, Controllers |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ? to 85 C (? to 185 F) | -40 to 105 C (-40 to 221 F) |