Manufacturer: Trinamic Motion Control GmbH
Win Source Part Number: 852188-TMC5130A-TA
Features: Motor Driver
Package: Tray
Family Name: TMC5130
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1460-1124, 00-0133, Q8658527
MOTOR DRIVER, STEPPER, TQFP-48; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:1.4A; Output Voltage:-; Driver Case Style:TQFP; No. of Pins:48Pins; Supply Voltage Min:4.75V; Supply Voltage Max:46V; Product Range:-; MSL:- RoHS Compliant: Yes
IC MTR DRV BIPOLAR 5.5-46V 48QFP
Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 852188-TMC5130A-TA | 46AC2046 | TMC5130A-TA | TMC5130A-TA |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TMC5130A-TA | Motor Driver, Stepper, Tqfp-48; Motor Type Trinamic/analog Devices | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | Stepper | |||
| AC Input | 5 to 46 volts | |||
| DC Input | 5 to 46 volts | |||
| Continuous Current | 1.4 amps |