Manufacturer: Trinamic Motion Control GmbH
Win Source Part Number: 1270701-TMC236A-PA
Packaging: Tray
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 44-LQFP
Applications: General
Mounting: SMD
Technology: HVCMOS
Operating Supply Voltage: 3 V ~ 5.5 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI
Output Configuration: Half Bridge (4)
Output Current: 1.5A
Voltage - Load: 7 V ~ 34 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.trinamic.com
Manufacturer Package: 44-PQFP (10x10)
Alternative Parts (Cross-Reference): LV8702V-MPB-H; LV8731V; LV8734V-MPB-H;
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC MTR DRVR BIPOLAR 3-5.5V 44QFP
Bipolar Motor Driver HVCMOS SPI 44-PQFP (10x10)
IC MTR DRVR BIPOLAR 3-5.5V 44QFP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1270701-TMC236A-PA | TMC236A-PA | TMC236A-PA | TMC236A-PA |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TMC236A-PA | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| AC Input | 3 to 6 volts | |||
| DC Input | 3 to 6 volts |