Win Source Part Number: 1253309-TMC260C-PA
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tray
Applications: General Purpose
Standard Package: 160
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 2A (Max)
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI, Step/Direction
Output Configuration: Half Bridge (4)
Voltage - Load: 9V ~ 39V
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/256
Voltage - Supply: 3V ~ 5.25V
Package / Case: 44-LQFP
Supplier Device Package: 44-PQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Trinamic Motion Control GmbH
Other Names: TMC260A-PA,Q9177334A
Base Product Number: TMC260
Bipolar Motor Driver Power MOSFET SPI, Step/Direction 44-PQFP (10x10)
MOTOR DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
IC MTR DRV BIPOLAR 3-5.25V 44QFP
IC MTR DRV BIPOLAR 3-5.25V 44QFP
| Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1253309-TMC260C-PA | TMC260C-PA | 83AH3068 | TMC260C-PA | TMC260C-PA |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, -40 To 125Deg C Rohs Compliant Trinamic/analog Devices | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 3 to 5 volts | ||||
| DC Input | 3 to 5 volts |