TRINAMIC Motion Control GmbH & Co. KG. PMIC - PMIC - Motor Drivers, Controllers - TMC603A-LA TMC603A-LA

Description
Manufacturer: Trinamic Motion Control GmbH Win Source Part Number: 937003-TMC603A-LA Operating Temperature Range: -40°C ~ 125°C (TA) Features: - Motor Driver Power MOSFET PWM 52-QFN (8x8) Package: Tray Package: 52-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 52-QFN (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 00-0069, 1460-1050
Request a Quote Datasheet
Description
Manufacturer: Trinamic Motion Control GmbH Win Source Part Number: 937003-TMC603A-LA Operating Temperature Range: -40°C ~ 125°C (TA) Features: - Motor Driver Power MOSFET PWM 52-QFN (8x8) Package: Tray Package: 52-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 52-QFN (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 00-0069, 1460-1050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - TMC603A-LA - 937003-TMC603A-LA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TMC603A-LA
937003-TMC603A-LA
PMIC - PMIC - Motor Drivers, Controllers - TMC603A-LA 937003-TMC603A-LA
Manufacturer: Trinamic Motion Control GmbH Win Source Part Number: 937003-TMC603A-LA Operating Temperature Range: -40°C ~ 125°C (TA) Features: - Motor Driver Power MOSFET PWM 52-QFN (8x8) Package: Tray Package: 52-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 52-QFN (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 00-0069, 1460-1050

Manufacturer: Trinamic Motion Control GmbH
Win Source Part Number: 937003-TMC603A-LA
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: - Motor Driver Power MOSFET PWM 52-QFN (8x8)
Package: Tray
Package: 52-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 52-QFN (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 00-0069, 1460-1050

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - TMC603A-LA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
TMC603A-LA
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers TMC603A-LA
IC MOTOR DRIVER 3.3V-5V 52QFN

IC MOTOR DRIVER 3.3V-5V 52QFN

Supplier's Site
PMIC - Motor Drivers, Controllers - TMC603A-LA - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
TMC603A-LA
PMIC - Motor Drivers, Controllers TMC603A-LA
IC MOTOR DRIVER 3.3V-5V 52QFN

IC MOTOR DRIVER 3.3V-5V 52QFN

Supplier's Site Datasheet
Motor Drivers, Controllers - TMC603A-LA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TMC603A-LA
Motor Drivers, Controllers TMC603A-LA
Motor Driver Power MOSFET PWM 52-QFN (8x8)

Motor Driver Power MOSFET PWM 52-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 937003-TMC603A-LA TMC603A-LA TMC603A-LA TMC603A-LA
Product Name PMIC - PMIC - Motor Drivers, Controllers - TMC603A-LA Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data