Manufacturer: Trinamic Motion Control GmbH
Win Source Part Number: 797258-TMC429-LI-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 32-VFQFN Exposed Pad
Applications: General
Mounting: SMD
Technology: CMOS
Operating Supply Voltage: 3.3 V ~ 5 V
Function: Controller - Commutation, Direction Management
Interface: SPI
Output Configuration: SPI, Step/Direction
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/64
Family Name: TMC429
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): PW-82520R1-200Q; PW-82520R1-211Q; PW-82520R1-201L; NJM#2671E2-TE1;
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC MTR DRVR BIPOLAR 3.3-5V 32QFN
Bipolar Motor Driver CMOS SPI 32-QFN (5x5)
IC MTR DRVR BIPOLAR 3.3-5V 32QFN
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 797258-TMC429-LI-T | TMC429-LI-T | TMC429-LI-T | TMC429-LI-T |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TMC429-LI-T | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |