TRINAMIC Motion Control GmbH & Co. KG. Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers TMC2160-TA-T

Description
Win Source Part Number: 1354211-TMC2160-TA-T Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Trinamic Motion Control GmbH Series: stallGuard™ Package: Tape & Reel Product Status: Obsolete Package / Case: 48-TQFP Exposed Pad Supplier Device Package: 48-TQFP-EP (7x7) Base Product Number: TMC2160 Technology: Power MOSFET Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automation Control, Industrial, Medical ECCN: EAR99 Function: Driver - Fully Integrated, Control and Power Stage Voltage - Supply: 10V ~ 50V Output Configuration: Half Bridge (4) Current - Output: 20A Interface: SPI, Step/Direction Voltage - Load: 10V ~ 55V Motor Type - Stepper: Bipolar Step Resolution: 1 ~ 1/256
Request a Quote Datasheet
Description
Win Source Part Number: 1354211-TMC2160-TA-T Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Trinamic Motion Control GmbH Series: stallGuard™ Package: Tape & Reel Product Status: Obsolete Package / Case: 48-TQFP Exposed Pad Supplier Device Package: 48-TQFP-EP (7x7) Base Product Number: TMC2160 Technology: Power MOSFET Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automation Control, Industrial, Medical ECCN: EAR99 Function: Driver - Fully Integrated, Control and Power Stage Voltage - Supply: 10V ~ 50V Output Configuration: Half Bridge (4) Current - Output: 20A Interface: SPI, Step/Direction Voltage - Load: 10V ~ 55V Motor Type - Stepper: Bipolar Step Resolution: 1 ~ 1/256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - 1354211-TMC2160-TA-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
1354211-TMC2160-TA-T
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers 1354211-TMC2160-TA-T
Win Source Part Number: 1354211-TMC2160-TA-T Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Trinamic Motion Control GmbH Series: stallGuard™ Package: Tape & Reel Product Status: Obsolete Package / Case: 48-TQFP Exposed Pad Supplier Device Package: 48-TQFP-EP (7x7) Base Product Number: TMC2160 Technology: Power MOSFET Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automation Control, Industrial, Medical ECCN: EAR99 Function: Driver - Fully Integrated, Control and Power Stage Voltage - Supply: 10V ~ 50V Output Configuration: Half Bridge (4) Current - Output: 20A Interface: SPI, Step/Direction Voltage - Load: 10V ~ 55V Motor Type - Stepper: Bipolar Step Resolution: 1 ~ 1/256

Win Source Part Number: 1354211-TMC2160-TA-T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: Trinamic Motion Control GmbH
Series: stallGuard™
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 48-TQFP Exposed Pad
Supplier Device Package: 48-TQFP-EP (7x7)
Base Product Number: TMC2160
Technology: Power MOSFET
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automation Control, Industrial, Medical
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 10V ~ 50V
Output Configuration: Half Bridge (4)
Current - Output: 20A
Interface: SPI, Step/Direction
Voltage - Load: 10V ~ 55V
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/256

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - TMC2160-TA-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
TMC2160-TA-T
PMIC - Motor Drivers, Controllers TMC2160-TA-T
IC STEPPER MOTOR DRV SPI S/D

IC STEPPER MOTOR DRV SPI S/D

Supplier's Site Datasheet
Motor Drivers, Controllers - TMC2160-TA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TMC2160-TA-T
Motor Drivers, Controllers TMC2160-TA-T
Bipolar Motor Driver Power MOSFET SPI, Step/Direction 48-TQFP-EP (7x7)

Bipolar Motor Driver Power MOSFET SPI, Step/Direction 48-TQFP-EP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Motion Controllers Motor Controllers Motor Controllers
Product Number 1354211-TMC2160-TA-T TMC2160-TA-T TMC2160-TA-T
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
AC Input 10 to 50 volts
DC Input 10 to 50 volts
Unlock Full Specs
to access all available technical data