TRINAMIC Motion Control GmbH & Co. KG. Stepper -0.5V 40V 10V Motor Driver IC TMC260A-PA

Description
TRINAMIC TMC260-PA Motor Driver, Stepper, -0.5V to 40V supply, 10V/2A/8 Outputs, PQFP-44 Product overview: TMC260A-PA from TRINAMIC Motion Control GmbH is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, -0.5V, 40V, 10V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, -0.5V, 40V, 10V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TMC260A-PA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRINAMIC TMC260-PA Motor Driver, Stepper, -0.5V to 40V supply, 10V/2A/8 Outputs, PQFP-44 Product overview: TMC260A-PA from TRINAMIC Motion Control GmbH is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, -0.5V, 40V, 10V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, -0.5V, 40V, 10V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TMC260A-PA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper -0.5V 40V 10V Motor Driver IC - 744-TMC260A-PA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Stepper -0.5V 40V 10V Motor Driver IC
744-TMC260A-PA
Stepper -0.5V 40V 10V Motor Driver IC 744-TMC260A-PA
TRINAMIC TMC260-PA Motor Driver, Stepper, -0.5V to 40V supply, 10V/2A/8 Outputs, PQFP-44 Product overview: TMC260A-PA from TRINAMIC Motion Control GmbH is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, -0.5V, 40V, 10V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, -0.5V, 40V, 10V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TMC260A-PA can be used for catalog matching and distributor lookup.

TRINAMIC TMC260-PA Motor Driver, Stepper, -0.5V to 40V supply, 10V/2A/8 Outputs, PQFP-44 Product overview: TMC260A-PA from TRINAMIC Motion Control GmbH is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, -0.5V, 40V, 10V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, -0.5V, 40V, 10V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TMC260A-PA can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Motor Drivers, Controllers - TMC260A-PA - 1011287-TMC260A-PA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TMC260A-PA
1011287-TMC260A-PA
PMIC - PMIC - Motor Drivers, Controllers - TMC260A-PA 1011287-TMC260A-PA
Manufacturer: Trinamic Motion Control GmbH Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011287-TMC260A-PA Height: 1.6 mm Number of Channels: 1 Number of Pins: 44 Number of Outputs: 2 Output Current: 2 A Output Voltage: 10 V Motor Type: Stepper Categories: PMIC - Motor Drivers,Controllers Alternative Parts (Cross-Reference): TMC260A-PATMC260-PA; TMC260PA; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 3 V Max Junction Temperature (Tj): 125 °C

Manufacturer: Trinamic Motion Control GmbH
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011287-TMC260A-PA
Height: 1.6 mm
Number of Channels: 1
Number of Pins: 44
Number of Outputs: 2
Output Current: 2 A
Output Voltage: 10 V
Motor Type: Stepper
Categories: PMIC - Motor Drivers,Controllers
Alternative Parts (Cross-Reference): TMC260A-PATMC260-PA; TMC260PA;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 3 V
Max Junction Temperature (Tj): 125 °C

Buy Now
Motor Driver, Stepper, Tqfp-44; Motor Type Trinamic/analog Devices - 33AC5576 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Stepper, Tqfp-44; Motor Type Trinamic/analog Devices
33AC5576
Motor Driver, Stepper, Tqfp-44; Motor Type Trinamic/analog Devices 33AC5576
MOTOR DRIVER, STEPPER, TQFP-44; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:40V; Driver Case Style:TQFP; No. of Pins:44Pins; Supply Voltage Min:9V; Supply Voltage Max:39V; Product Range:-; MSL:- RoHS Compliant: Yes

MOTOR DRIVER, STEPPER, TQFP-44; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:40V; Driver Case Style:TQFP; No. of Pins:44Pins; Supply Voltage Min:9V; Supply Voltage Max:39V; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category DC Motor Drives Motion Controllers Motor Controllers
Product Number 744-TMC260A-PA 1011287-TMC260A-PA 33AC5576
Product Name Stepper -0.5V 40V 10V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - TMC260A-PA Motor Driver, Stepper, Tqfp-44; Motor Type Trinamic/analog Devices
Operating Temperature -40 C (-40 F) -40 C (-40 F)
DC Input 5 volts 5 volts 9 to 39 volts
AC Input 5 volts 9 to 39 volts
Unlock Full Specs
to access all available technical data