Win Source Part Number: 1315830-TMC5041-LA-T
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 1.1A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI
Output Configuration: Half Bridge (8)
Voltage - Load: 5.5V ~ 26V
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/256
Voltage - Supply: 5.5V ~ 26V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Trinamic Motion Control GmbH
Base Product Number: TMC5041
Bipolar Motor Driver Power MOSFET SPI 48-QFN (7x7)
IC MTR DRV BIPOLAR 5.5-26V 48QFN
IC MTR DRV BIPOLAR 5.5-26V 48QFN
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1315830-TMC5041-LA-T | TMC5041-LA-T | TMC5041-LA-T | TMC5041-LA-T |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| AC Input | 6 to 26 volts | |||
| DC Input | 6 to 26 volts |