Shipping Supply, LLC #2 Self-Seal Nylon Reinforced Mailers, 8 3/4"" x 12"" - 1000 PER CASE SHP-3690

Description
Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. End flap on this mailer is coated with a natural rubber adhesive that only sticks to itself. Simply fold flap over and seal. Sold in case quantities.
Description
Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. End flap on this mailer is coated with a natural rubber adhesive that only sticks to itself. Simply fold flap over and seal. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
#2 Self-Seal Nylon Reinforced Mailers, 8 3/4
Sunnyvale, CA, USA
#2 Self-Seal Nylon Reinforced Mailers, 8 3/4"" x 12"" - 1000 PER CASE
SHP-3690
#2 Self-Seal Nylon Reinforced Mailers, 8 3/4"" x 12"" - 1000 PER CASE SHP-3690
Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. End flap on this mailer is coated with a natural rubber adhesive that only sticks to itself. Simply fold flap over and seal. Sold in case quantities.

Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. End flap on this mailer is coated with a natural rubber adhesive that only sticks to itself. Simply fold flap over and seal. Sold in case quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3690
Product Name #2 Self-Seal Nylon Reinforced Mailers, 8 3/4"" x 12"" - 1000 PER CASE
Container Type Envelope; Mailer; Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details